☰
RTB34005
RTB34005
Active
Description:  RELAY GEN PURPOSE SPST 12A 5V
Manufacturer:  TE Connectivity
Datasheet:   RTB34005 Datasheet
History Price: $2.60176
In Stock: 400
RTB34005 vs RTB34012F
Series
RT1, SCHRACK
RT1
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
80.6 mA
33.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class F
Class F
Must Operate Voltage
3.5 VDC
8.4 VDC
Must Release Voltage
0.5 VDC
1.2 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)