☰
RTB74012
RTB74012
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  TE Connectivity
Datasheet:   RTB74012 Datasheet
History Price: $5.96
In Stock: 38480
RTB74012 vs RTB34005F
Series
RT1, SCHRACK
RT1, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
20.8 mA
80.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class F
Class F
Must Operate Voltage
9 VDC
3.5 VDC
Must Release Voltage
1.2 VDC
0.5 VDC
Operating Temperature
10 ms
8 ms
Contact Material
8 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)