RTD34730
RTD34730
Active
Description:  RELAY GEN PURPOSE SPST 16A 230V
Manufacturer:  TE Connectivity
Datasheet:   RTD34730 Datasheet
History Price: $5.74184
In Stock: 46400
RTD34730 vs RTD34024
Part No
Series
RT1, SCHRACK
RT1, SCHRACK
Packaging
Box
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
230VAC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
-
16.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class F
Class F
Must Operate Voltage
172.5 VAC
16.8 VDC
Must Release Voltage
34.5 VAC
2.4 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)