☰
RY613005
RY613005
Active
Description:  RELAY GEN PURPOSE SPDT 8A 5V
Manufacturer:  TE Connectivity
Datasheet:   RY613005 Datasheet
History Price: $2.71184
In Stock: 44240
RY613005 vs RY611021
Part No
Series
RY, SCHRACK
RY, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
21VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
44.6 mA
-
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
3.5 VDC
14.7 VDC
Must Release Voltage
0.5 VDC
2.1 VDC
Operating Temperature
9 ms
9 ms
Contact Material
5 ms
5 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)