☰
RYA31005
RYA31005
Active
Description:  RELAY GEN PURPOSE SPST 8A 5V
Manufacturer:  TE Connectivity
Datasheet:   RYA31005 Datasheet
History Price: $4.25
In Stock: 12600
RYA31005 vs RYA31021
Part No
Series
RY, SCHRACK
RY, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
21VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
44.6 mA
-
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
3.5 VDC
14.7 VDC
Must Release Voltage
0.5 VDC
2.1 VDC
Operating Temperature
9 ms
9 ms
Contact Material
5 ms
5 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)