Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT7650500
SGT7650500
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT7650500 Datasheet
History Price: $232.7
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT7650500 vs SGT948360E
Part No
SGT7650500
SGT948360E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
-
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
24VDC
Voltage - Load
24 V ~ 520 V
12 V ~ 280 V
Load Current
50 A
95 A
Termination Style
-
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-