Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT7690500
SGT7690500
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 125A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT7690500 Datasheet
History Price: $361.73
In Stock: 12440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT7690500 vs SGT9854320
Part No
SGT7690500
SGT9854320
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
cel3pac?
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 600 V
Load Current
125 A
50 A
Termination Style
-
7.5 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module