SGT8638500
SGT8638500
Active
Description:  SSR RELAY SPST-NO 35A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SGT8638500 Datasheet
History Price: $218.93
In Stock: 13760
SGT8638500 vs SGTA4650
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
24 ~ 255VAC/DC
0 ~ 10VDC
Voltage - Load
24 V ~ 520 V
300 V ~ 510 V
Load Current
35 A
50 A
Termination Style
-
12 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module