Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT865470E
SGT865470E
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT865470E Datasheet
History Price: Obsolete
In Stock: 15080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT865470E vs SGT8650810
Part No
SGT865470E
SGT8650810
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
cel3pac?
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 520 V
Load Current
50 A
50 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-