SGT8678500
SGT8678500
Active
Description:  SSR RELAY 3PST-NO 75A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SGT8678500 Datasheet
History Price: $260.20875
In Stock: 43380
SGT8678500 vs SGT9624300
Manufacturer
Series
cel3pac?
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24 ~ 255VAC/DC
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 600 V
Load Current
75 A
25 A
Termination Style
-
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-