Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT8690500
SGT8690500
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 125A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT8690500 Datasheet
History Price: $357.48
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT8690500 vs SGT965360
Part No
SGT8690500
SGT965360
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 30VDC
24VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 600 V
Load Current
125 A
50 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-