SGT8690500
SGT8690500
Active
Description:  SSR RELAY 3PST-NO 125A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SGT8690500 Datasheet
History Price: $357.48
In Stock: 21600
SGT8690500 vs SGT968360E
Manufacturer
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 600 V
Load Current
125 A
95 A
Termination Style
-
4.8 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module