SGT8698500
SGT8698500
Active
Description:  SSR RELAY 3PST-NO 125A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SGT8698500 Datasheet
History Price: $359.62
In Stock: 38000
SGT8698500 vs SGTA4651
Manufacturer
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
24 ~ 255VAC/DC
0 ~ 5VDC
Voltage - Load
24 V ~ 520 V
300 V ~ 510 V
Load Current
125 A
50 A
Termination Style
-
12 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module