Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT8850200
SGT8850200
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 24-640V
Manufacturer:
Celduc Inc
Datasheet:
SGT8850200 Datasheet
History Price: $228.46
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT8850200 vs SGT8658500
Part No
SGT8850200
SGT8658500
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
24 ~ 255VAC/DC
Voltage - Load
24 V ~ 640 V
24 V ~ 520 V
Load Current
50 A
50 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-