Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT8858200
SGT8858200
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 24-640V
Manufacturer:
Celduc Inc
Datasheet:
SGT8858200 Datasheet
History Price: $230.57
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT8858200 vs SGT867350
Part No
SGT8858200
SGT867350
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24 ~ 255VAC/DC
24VDC
Voltage - Load
24 V ~ 640 V
24 V ~ 520 V
Load Current
50 A
75 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-