Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT9624300
SGT9624300
Active
Solid State Relays
Description:
ZC THREE PHASE SSR 3X25A/24-660V
Manufacturer:
Celduc Inc
Datasheet:
SGT9624300 Datasheet
History Price: $184.44
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT9624300 vs SGT8850200
Part No
SGT9624300
SGT8850200
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 640 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
-
Package / Case
Module
Module
Supplier Device Package
-
-