Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT9624300
SGT9624300
Active
Solid State Relays
Description:
ZC THREE PHASE SSR 3X25A/24-660V
Manufacturer:
Celduc Inc
Datasheet:
SGT9624300 Datasheet
History Price: $184.44
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT9624300 vs SGT967760E
Part No
SGT9624300
SGT967760E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
10 ~ 30VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
25 A
75 A
Termination Style
Screw Terminal
-
Package / Case
Module
Module
Supplier Device Package
-
-