SGT9624300
SGT9624300
Active
Description:  ZC THREE PHASE SSR 3X25A/24-660V
Manufacturer:  Celduc Inc
Datasheet:   SGT9624300 Datasheet
History Price: $184.44
In Stock: 33200
SGT9624300 vs SGTA4651
Manufacturer
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 30VDC
0 ~ 5VDC
Voltage - Load
24 V ~ 600 V
300 V ~ 510 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
12 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module