Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT965360
SGT965360
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SGT965360 Datasheet
History Price: Obsolete
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT965360 vs SGTA4651
Part No
SGT965360
SGTA4651
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
24VDC
0 ~ 5VDC
Voltage - Load
24 V ~ 600 V
300 V ~ 510 V
Load Current
50 A
50 A
Termination Style
-
12 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module