SGT965360
SGT965360
Obsolete
Description:  SSR RELAY SPST-NO 50A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SGT965360 Datasheet
History Price: Obsolete
In Stock: 49600
SGT965360 vs SGTA4653
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
24VDC
8 ~ 32VDC
Voltage - Load
24 V ~ 600 V
300 V ~ 510 V
Load Current
50 A
50 A
Termination Style
-
12 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module