Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT9854300
SGT9854300
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 24-660V
Manufacturer:
Celduc Inc
Datasheet:
SGT9854300 Datasheet
History Price: $212.74
In Stock: 15820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT9854300 vs SGT865470E
Part No
SGT9854300
SGT865470E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 660 V
24 V ~ 520 V
Load Current
50 A
50 A
Termination Style
7.5 mOhms
-
Package / Case
-
Module
Supplier Device Package
Module
-