SGT9854300
SGT9854300
Active
Description:  SSR RELAY 3PST-NO 50A 24-660V
Manufacturer:  Celduc Inc
Datasheet:   SGT9854300 Datasheet
History Price: $212.74
In Stock: 12800
SGT9854300 vs SGT9624300
Manufacturer
Series
cel3pac?
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 660 V
24 V ~ 600 V
Load Current
50 A
25 A
Termination Style
7.5 mOhms
Screw Terminal
Package / Case
-
Module
Supplier Device Package
Module
-