Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT9854300
SGT9854300
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 24-660V
Manufacturer:
Celduc Inc
Datasheet:
SGT9854300 Datasheet
History Price: $212.74
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT9854300 vs SGT9874300
Part No
SGT9854300
SGT9874300
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 660 V
24 V ~ 660 V
Load Current
50 A
75 A
Termination Style
7.5 mOhms
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module