Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT9854300
SGT9854300
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 24-660V
Manufacturer:
Celduc Inc
Datasheet:
SGT9854300 Datasheet
History Price: $212.74
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT9854300 vs SGTA4651
Part No
SGT9854300
SGTA4651
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 30VDC
0 ~ 5VDC
Voltage - Load
24 V ~ 660 V
300 V ~ 510 V
Load Current
50 A
50 A
Termination Style
7.5 mOhms
12 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module