SGTA4651
SGTA4651
Active
Description:  SSR RELAY SPST-NO 50A 300-510V
Manufacturer:  Celduc Inc
Datasheet:   SGTA4651 Datasheet
History Price: $359.11
In Stock: 28400
SGTA4651 vs SGT8850200
Manufacturer
Series
-
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
0 ~ 5VDC
4 ~ 30VDC
Voltage - Load
300 V ~ 510 V
24 V ~ 640 V
Load Current
50 A
50 A
Termination Style
12 mOhms
-
Package / Case
-
Module
Supplier Device Package
Module
-