SGTA4653
SGTA4653
Active
Description:  SSR RELAY SPST-NO 50A 300-510V
Manufacturer:  Celduc Inc
Datasheet:   SGTA4653 Datasheet
History Price: $367.49
In Stock: 44800
SGTA4653 vs SGT8650810
Manufacturer
Series
-
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
8 ~ 32VDC
4 ~ 30VDC
Voltage - Load
300 V ~ 510 V
24 V ~ 520 V
Load Current
50 A
50 A
Termination Style
12 mOhms
-
Package / Case
-
Module
Supplier Device Package
Module
-