SGTA4654
SGTA4654
Active
Description:  SSR RELAY SPST-NO 50A 300-510V
Manufacturer:  Celduc Inc
Datasheet:   SGTA4654 Datasheet
History Price: $367.49
In Stock: 11200
SGTA4654 vs SGT9854320
Manufacturer
Series
-
cel3pac?
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4mA ~ 20mA (Current Loop)
4 ~ 30VDC
Voltage - Load
300 V ~ 510 V
24 V ~ 600 V
Load Current
50 A
50 A
Termination Style
12 mOhms
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module