Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SKA10420
SKA10420
Active
Solid State Relays
Description:
SSR 5A/230VAC/CTRL 2.5-10V
Manufacturer:
Celduc Inc
Datasheet:
SKA10420 Datasheet
History Price: $32.4505
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SKA10420 vs SKA20421
Part No
SKA10420
SKA20421
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
2.5 ~ 10VDC
3 ~ 30VDC
Voltage - Load
12 V ~ 275 V
12 V ~ 275 V
Load Current
5:00:00
5:00:00
Termination Style
40 mOhms
40 mOhms
Package / Case
PC Pin
-
Supplier Device Package
4-SIP
4-SIP