SKA20440
SKA20440
Active
Description:  SSR RELAY SPST-NO 5A 12-460V
Manufacturer:  Celduc Inc
Datasheet:   SKA20440 Datasheet
History Price: $42.27
In Stock: 36940
SKA20440 vs SKA10420
Part No
Manufacturer
Series
-
-
Packaging
Tube
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
2.5 ~ 10VDC
Voltage - Load
12 V ~ 460 V
12 V ~ 275 V
Load Current
5:00:00
5:00:00
Termination Style
40 mOhms
40 mOhms
Package / Case
-
PC Pin
Supplier Device Package
4-SIP
4-SIP