Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SKL10220
SKL10220
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SKL10220 Datasheet
History Price: $37.574
In Stock: 20520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SKL10220 vs SKL20120
Part No
SKL10220
SKL20120
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
12VDC
24VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
25 A
16 A
Termination Style
-
-
Package / Case
-
-
Supplier Device Package
4-SIP
4-SIP