Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SKLD31006
SKLD31006
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 7-36V
Manufacturer:
Celduc Inc
Datasheet:
SKLD31006 Datasheet
History Price: $77.41
In Stock: 4100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SKLD31006 vs SKL20240
Part No
SKLD31006
SKL20240
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
7 ~ 30VDC
24VDC
Voltage - Load
7 V ~ 36 V
24 V ~ 600 V
Load Current
10:00:00
25 A
Termination Style
20 mOhms
-
Package / Case
-
-
Supplier Device Package
4-SIP
4-SIP