Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SLD03210
SLD03210
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:
Celduc Inc
Datasheet:
SLD03210 Datasheet
History Price: $26.69
In Stock: 33720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SLD03210 vs SLD01210
Part No
SLD03210
SLD01210
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Tube
Box
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
5VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
2.5 A
2.5 A
Termination Style
200 mOhms
200 mOhms
Package / Case
-
-
Supplier Device Package
4-SIP
4-SIP