SO445020
SO445020
Active
Description:  SSR RELAY SPST-NO 50A 100-280V
Manufacturer:  Celduc Inc
Datasheet:   SO445020 Datasheet
History Price: $204.62
In Stock: 10400
SO445020 vs SO465420
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
8 ~ 30VDC
4mA ~ 20mA (Current Loop)
Voltage - Load
100 V ~ 280 V
200 V ~ 480 V
Load Current
50 A
50 A
Termination Style
12 mOhms
12 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module