Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO445420
SO445420
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 100-280V
Manufacturer:
Celduc Inc
Datasheet:
SO445420 Datasheet
History Price: $187.9
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO445420 vs SO467420
Part No
SO445420
SO467420
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4mA ~ 20mA (Current Loop)
4mA ~ 20mA (Current Loop)
Voltage - Load
100 V ~ 280 V
200 V ~ 480 V
Load Current
50 A
75 A
Termination Style
12 mOhms
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module