SO465320
SO465320
Active
Description:  SSR RELAY SPST-NO 50A 200-480V
Manufacturer:  Celduc Inc
Datasheet:   SO465320 Datasheet
History Price: $221.305
In Stock: 26000
SO465320 vs SO468420
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
8 ~ 30VDC
4mA ~ 20mA (Current Loop)
Voltage - Load
200 V ~ 480 V
200 V ~ 480 V
Load Current
50 A
95 A
Termination Style
12 mOhms
3.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module