SO467501
SO467501
Active
Description:  SSR RELAY SPST-NO 75A 160-450V
Manufacturer:  Celduc Inc
Datasheet:   SO467501 Datasheet
History Price: $225.505
In Stock: 41600
SO467501 vs SO465320
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
5VDC
8 ~ 30VDC
Voltage - Load
160 V ~ 450 V
200 V ~ 480 V
Load Current
75 A
50 A
Termination Style
4.8 mOhms
12 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module