SO468020
SO468020
Active
Description:  SSR RELAY SPST-NO 95A 200-480V
Manufacturer:  Celduc Inc
Datasheet:   SO468020 Datasheet
History Price: $250.54
In Stock: 8000
SO468020 vs SO469020
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
8 ~ 30VDC
8 ~ 30VDC
Voltage - Load
200 V ~ 480 V
200 V ~ 480 V
Load Current
95 A
125 A
Termination Style
3.5 mOhms
2 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module