SO468420
SO468420
Active
Description:  SSR RELAY SPST-NO 95A 200-480V
Manufacturer:  Celduc Inc
Datasheet:   SO468420 Datasheet
History Price: $233.86
In Stock: 40800
SO468420 vs SO467420
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4mA ~ 20mA (Current Loop)
4mA ~ 20mA (Current Loop)
Voltage - Load
200 V ~ 480 V
200 V ~ 480 V
Load Current
95 A
75 A
Termination Style
3.5 mOhms
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module