Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO842074
SO842074
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 12-275V
Manufacturer:
Celduc Inc
Datasheet:
SO842074 Datasheet
History Price: $50.87
In Stock: 18780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO842074 vs SO849070
Part No
SO842074
SO849070
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
12 V ~ 275 V
12 V ~ 275 V
Load Current
25 A
125 A
Termination Style
16 mOhms
2 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module