SO842974
SO842974
Active
Description:  SSR RELAY SPST-NO 25A 12-275V
Manufacturer:  Celduc Inc
Datasheet:   SO842974 Datasheet
History Price: $54.38
In Stock: 37600
SO842974 vs SO885960
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
20 ~ 265VAC/DC
20 ~ 265VAC/DC
Voltage - Load
12 V ~ 275 V
24 V ~ 690 V
Load Current
25 A
50 A
Termination Style
16 mOhms
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module