SO843070
SO843070
Active
Description:  SSR RELAY SPST-NO 35A 12-275V
Manufacturer:  Celduc Inc
Datasheet:   SO843070 Datasheet
History Price: $57.24
In Stock: 4000
SO843070 vs SO863970
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
20 ~ 265VAC/DC
Voltage - Load
12 V ~ 275 V
24 V ~ 510 V
Load Current
35 A
35 A
Termination Style
14 mOhms
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module