Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO863070
SO863070
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 24-510V
Manufacturer:
Celduc Inc
Datasheet:
SO863070 Datasheet
History Price: $60.76
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO863070 vs SO845070
Part No
SO863070
SO845070
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 510 V
12 V ~ 275 V
Load Current
35 A
50 A
Termination Style
14 mOhms
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module