Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO868970
SO868970
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 95A 24-510V
Manufacturer:
Celduc Inc
Datasheet:
SO868970 Datasheet
History Price: $121.17
In Stock: 3680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO868970 vs SO869070
Part No
SO868970
SO869070
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
20 ~ 265VAC/DC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 510 V
24 V ~ 510 V
Load Current
95 A
125 A
Termination Style
3 mOhms
2 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module