SO869070
SO869070
Active
Description:  SSR RELAY SPST-NO 125A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SO869070 Datasheet
History Price: $168.94
In Stock: 33600
SO869070 vs SO867070
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 510 V
24 V ~ 510 V
Load Current
125 A
75 A
Termination Style
2 mOhms
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module