Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO869970
SO869970
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 125A 24-510V
Manufacturer:
Celduc Inc
Datasheet:
SO869970 Datasheet
History Price: $174.02
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO869970 vs SO842074
Part No
SO869970
SO842074
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
20 ~ 265VAC/DC
3 ~ 32VDC
Voltage - Load
24 V ~ 510 V
12 V ~ 275 V
Load Current
125 A
25 A
Termination Style
2 mOhms
16 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module