SO888060
SO888060
Active
Description:  SSR RELAY SPST-NO 95A 24-690V
Manufacturer:  Celduc Inc
Datasheet:   SO888060 Datasheet
History Price: $162.55
In Stock: 32000
SO888060 vs SO843070
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 690 V
12 V ~ 275 V
Load Current
95 A
35 A
Termination Style
3 mOhms
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module