SO889060-TH
SO889060-TH
Active
Description:  SSR 125A/24-690VAC/CTRL 3,5-32VD
Manufacturer:  Celduc Inc
Datasheet:   SO889060-TH Datasheet
History Price: $261.26474
In Stock: 14800
SO889060-TH vs SO867070
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 690 V
24 V ~ 510 V
Load Current
125 A
75 A
Termination Style
2 mOhms
4.5 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module