SO941440
SO941440
Active
Description:  SSR 12A/12-280VAC/TVS/CTRL 3-32V
Manufacturer:  Celduc Inc
Datasheet:   SO941440 Datasheet
History Price: $42.89
In Stock: 10280
SO941440 vs SO941460
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
0:00:00
0:00:00
Termination Style
35 mOhms
35 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module