SO941940
SO941940
Active
Description:  SSR 12A/12-280VAC/TVS/CTRL 18-28
Manufacturer:  Celduc Inc
Datasheet:   SO941940 Datasheet
History Price: $44.16
In Stock: 14000
SO941940 vs SO941460
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
0:00:00
0:00:00
Termination Style
16 mOhms
35 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module