SO942860
SO942860
Active
Description:  SSR RELAY SPST-NO 25A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SO942860 Datasheet
History Price: $43.38842
In Stock: 29600
SO942860 vs SO963440
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
25 A
40 A
Termination Style
16 mOhms
14 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck